EN
  • EN
  • DE

MAX6319LHUK29C-T

Part No MAX6319LHUK29C-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.93V SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073771-MAX6319LHUK29C-T
Ultra Librarian 3D Model Ultra Librarian MAX6319LHUK29C-T CAD Model

Description

Maxim Integrated MAX6319LHUK29C-T Microprocessor Reset Circuit

The MAX6319LHUK29C-T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. Manufactured by Maxim Integrated, this device is ideal for managing power-on reset and low-voltage monitoring to ensure proper system operation under various conditions. The MAX6319 series offers several integration features that make it a versatile component for a wide range of applications, including computers, controllers, intelligent instruments, and portable devices.

Key Features

  • Precision Monitoring: With a factory-trimmed reset threshold voltage of 2.93V, the MAX6319LHUK29C-T ensures accurate monitoring of the VCC supply voltage.
  • Low Power Consumption: The device is designed for low-power operation, which is critical for battery-powered applications.
  • Manual Reset Input: It features a manual reset input that allows for a system reset to be initiated by external hardware or software control.
  • Reset Timeout: The circuit provides a reset signal timeout of typically 140ms, ensuring that the system has sufficient time to stabilize before normal operation resumes.
  • High Temperature Operation: With an operating temperature range of -40°C to +85°C, the MAX6319LHUK29C-T can reliably function in a variety of environmental conditions.
  • Compact Package: The device comes in a space-saving 5-pin SOT23 package, making it suitable for applications where board space is at a premium.

Applications

The MAX6319LHUK29C-T's robust feature set makes it suitable for a diverse array of applications, including but not limited to:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Computers and Servers
  • Data Storage Systems
  • Industrial Controllers

With its precision voltage monitoring and reliable reset functionality, the MAX6319LHUK29C-T from Maxim Integrated is an essential component for systems requiring dependable power-on reset capabilities. Its small footprint and low power consumption make it an excellent choice for designers looking to enhance system reliability without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess