The HCPL-5505A is a high-speed, high common-mode transient immunity optocoupler from Avago Technologies (now Broadcom). It is designed for digital interfacing applications where high-speed data transmission and electrical isolation are required. This optocoupler is commonly used in motor control, industrial automation, and data communication systems to protect sensitive circuits from voltage spikes and ground loops.
Applications
- Motor control
- Industrial automation
- Data communication
- Isolated data acquisition
- Power inverters
Features
- High speed: 1 MBd data rate
- High common-mode transient immunity (CMTI): 10 kV/µs
- High isolation voltage: 2500 Vrms
- Open collector output
- Operating temperature: -40°C to +85°C
Benefits
- Improved data transmission speed
- Enhanced noise immunity, reducing errors in data transmission
- Increased system safety and reliability with high isolation voltage
- Easy interface with various logic families using open collector output
- Wide operating temperature range for use in diverse environments
Additional Details
The HCPL-5505A offers a combination of high-speed performance and robust electrical isolation, making it well-suited for demanding industrial applications. Its high common-mode transient immunity prevents noise and voltage transients from corrupting data signals, ensuring reliable data transmission. The open collector output allows for flexible interface with various logic levels. The device's high isolation voltage provides a safety barrier between the control and power stages, protecting personnel and equipment from hazardous voltages. The HCPL-5505A is typically available in a DIP-8 package and is designed to meet stringent safety standards. It is widely used in applications requiring robust isolation and high-speed data transfer, such as inverters and motor drives.