Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.39V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-23-4
Base Product Number MAX6315
Standard Package 94 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705142-MAX6315US44D3
Ultra Librarian 3D Model Ultra Librarian MAX6315US44D3 CAD Model

Description

The MAX6315US44D3 is a highly precise, low-power voltage supervisor designed to maintain system integrity by monitoring the power supply voltage in digital systems. Manufactured by Maxim Integrated, a company renowned for their expertise in developing analog and mixed-signal products, the MAX6315US44D3 is a crucial component for a wide range of applications where reliable operation is paramount.

Key Features

  • Voltage Monitoring: This device is specifically designed to monitor a 4.4V supply voltage, providing a robust solution for systems that require a stable voltage to operate correctly.
  • Reset Timeout: The MAX6315US44D3 features a preset timeout period that ensures the system has sufficient time to stabilize before resuming operation after a voltage dip or outage.
  • Low Power Consumption: With its focus on energy efficiency, this voltage supervisor is ideal for battery-powered and portable devices, ensuring minimal impact on overall power usage.
  • High Accuracy: Offering a high degree of accuracy, the device ensures reliable monitoring and control, which is essential for sensitive electronic systems.
  • Immunity to Short Voltage Transients: The MAX6315US44D3 is designed to ignore brief voltage dips, preventing unnecessary resets and maintaining system performance and reliability.
  • Compact SOT-143 Package: The small footprint of the SOT-143 package makes it a space-saving solution for modern, compact electronic designs.

Applications

The MAX6315US44D3 is versatile and can be used in various applications that require precise voltage supervision. It is particularly suitable for:

  • Portable Devices
  • Microprocessor and Microcontroller Systems
  • Industrial Controllers
  • Embedded Systems
  • Consumer Electronics

In conclusion, the MAX6315US44D3 from Maxim Integrated is an essential component for designers seeking a reliable and accurate voltage supervisor. Its integration into a system helps ensure that the device operates within its intended voltage parameters, thus safeguarding the integrity and longevity of the product.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to €0.4804
ECAD model for MN13811-G
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to €0.5274
ECAD model for S-80836CNMC-B8VT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
Lowest to €0.5612
ECAD model for MN1382S-R(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.2407 €47.1666
22+ €4.3001 €94.6028
33+ €4.1657 €137.4690
46+ €4.0313 €185.4411
59+ €3.8969 €229.9188
78+ €3.4938 €272.5183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,451 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention