EN
  • EN
  • DE

MAX6314US26D4+T

Part No MAX6314US26D4+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 2.63V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 122700-MAX6314US26D4+T
Ultra Librarian 3D Model Ultra Librarian MAX6314US26D4+T CAD Model

Description

Maxim Integrated MAX6314US26D4+T Microprocessor Reset Circuit

The MAX6314US26D4+T is a highly reliable microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. Manufactured by Maxim Integrated, this device provides the utmost precision and efficiency in managing system integrity during power-up, operation, and power-down states. The MAX6314US26D4+T is an essential component for any system requiring a high level of reliability and accuracy in its reset functions.

This compact device comes in a 4-pin SOT-143 package, making it an ideal choice for space-constrained applications. It operates with a nominal supply voltage of 2.6V, which is suitable for low-voltage operations, and is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

One of the key features of the MAX6314US26D4+T is its precision factory-set reset threshold voltage. This ensures that the μP reset input will receive a reset signal whenever the supply voltage falls below a predetermined level, preventing any unpredictable behavior due to power supply inconsistencies. Additionally, the device boasts a low supply current of typically 1.2μA, which is highly beneficial for battery-powered applications where power efficiency is critical.

The reset output of the MAX6314US26D4+T is active-low and push-pull. This means that it provides a strong signal both when in the active (reset) state and when in the inactive (non-reset) state, eliminating the need for an external pull-up resistor. The reset timeout period is also factory-set to a precise value, ensuring a proper reset pulse width to allow the μP to stabilize during power-up.

Overall, the Maxim Integrated MAX6314US26D4+T microprocessor reset circuit is a robust, low-power solution for system monitoring. Its high accuracy, reliability, and ease of integration make it a top choice for designers looking to enhance system stability and protect against power supply anomalies.

For more information or to order samples, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess