EN
  • EN
  • DE

SP706SEP

Part No SP706SEP
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192258-SP706SEP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP706SEP CAD Model

Description

The SP706SEP is a supervisory circuit manufactured by Exar Corporation. This device is designed to monitor the power supply voltage and generate a reset signal for microprocessors, microcontrollers, and other digital systems when the voltage falls below a certain threshold. This prevents incorrect operation and potential data corruption that can occur when the supply voltage is insufficient. The 'SEP' likely denotes a specific package type, temperature range, or voltage threshold variant.

Applications:

  • Microprocessor and Microcontroller Systems: Providing reliable reset functionality during power-up, power-down, and brownout conditions.
  • Embedded Systems: Ensuring stable operation of embedded controllers by monitoring the supply voltage.
  • Data Acquisition Systems: Protecting data integrity by resetting the system during voltage fluctuations.
  • Industrial Control Systems: Monitoring power supplies in industrial environments for safety and reliability.
  • Automotive Electronics: Resetting electronic control units (ECUs) to maintain system stability.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Power-On Reset (POR): Generates a reset signal during power-up.
  • Manual Reset Input (MR): Allows for external reset triggering.
  • Active-Low Reset Output (/RESET): Provides a reset signal that is active when low.
  • Low Supply Current: Operates with minimal power consumption.
  • Internal Pull-Up Resistor: Simplifies external circuitry by providing a pull-up resistor on the manual reset input.

Benefits:

  • Prevents Data Corruption: Ensures data integrity by resetting the system during voltage drops.
  • Enhances System Reliability: Provides a stable and predictable reset operation.
  • Simplifies System Design: Reduces the need for external reset circuitry.
  • Protects Microprocessors and Microcontrollers: Prevents erroneous code execution and system crashes.
  • Improves System Stability: Maintains system stability during power supply fluctuations.

The SP706SEP continuously monitors the supply voltage using an internal comparator. When the voltage falls below the specified threshold, the device asserts an active-low reset signal. This signal remains active until the voltage rises above the threshold, plus a defined hysteresis. The hysteresis prevents oscillations around the threshold voltage. It also includes a manual reset input, which allows for external reset triggering. The SEP part identifier most likely indicates the packaged style or temperature characteristics. The device is commonly available in an 8-pin PDIP package. The low supply current makes it suitable for battery-powered applications. The SP706SEP helps ensure stable and reliable operation of microprocessor-based systems by providing a clean and dependable reset signal during power-up and voltage drops.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess