EN
  • EN
  • DE

MAX630ESA

Part No MAX630ESA
Manufacturer Maxim Integrated
Catalog Misc Products
Description CMOS Micropower Step-Up Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829897-MAX630ESA
Ultra Librarian 3D Model Ultra Librarian MAX630ESA CAD Model

Description

The MAX630ESA is a highly efficient, compact, step-up DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This voltage regulator is specifically engineered to deliver a higher output voltage from a lower input voltage source, making it an ideal solution for battery-powered applications where extending battery life is of paramount importance.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output that can be set to the desired voltage level using external resistors, providing design flexibility for various applications.
  • High Efficiency: With its high switching frequency and low quiescent current, the MAX630ESA operates with high efficiency, which is critical for portable devices to conserve power.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range, accommodating various power sources, including single-cell batteries.
  • Compact SO-8 Package: Its small outline (SO-8) package makes it suitable for space-constrained applications, without compromising on performance.
  • Low Battery Detector: It includes a low battery detector that signals when the battery voltage falls below a preset threshold, providing an early warning for battery replacement or recharge.

Applications

The MAX630ESA is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable devices such as PDAs, digital cameras, and portable media players
  • Wireless and telecommunications equipment
  • Power backup systems
  • Medical devices
  • Handheld instrumentation

Conclusion

In summary, the MAX630ESA from Maxim Integrated is a robust and reliable voltage regulator that offers the efficiency and flexibility needed for modern electronic devices. Its ability to step up lower voltages to higher levels, while maintaining a compact form factor, makes it a top choice for designers looking to optimize power management in their products.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8530 $63.4120
8+ $13.0076 $104.0608
12+ $12.6012 $151.2144
17+ $12.1947 $207.3099
22+ $11.7882 $259.3404
29+ $10.5687 $306.4923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess