EN
  • EN
  • DE

MAX6307UK46D3+

Part No MAX6307UK46D3+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705094-MAX6307UK46D3+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6307UK46D3+ CAD Model

Description

Maxim Integrated MAX6307UK46D3+ Overview

The MAX6307UK46D3+ is a robust, versatile supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor (µP) systems. This high-quality component provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in system monitoring applications.

Key Features

  • Precision Voltage Monitoring: The device features a factory-set reset threshold voltage, ensuring accurate monitoring of the system voltage and maintaining system integrity.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered with an external signal, offering additional control and safety mechanisms for system operators.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6307UK46D3+ consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Compact SOT23 Packaging: The small SOT23 package makes it ideal for space-constrained applications, without compromising on performance and reliability.
  • Debounced TTL/CMOS-Compatible Inputs: Inputs are debounced, ensuring clean and stable signals, which is crucial for reliable system resets and monitoring.
  • Immune to Short VCC Transients: The device is designed to be tolerant to short transients on the VCC line, which helps prevent false triggering and unnecessary system resets.

Applications

The MAX6307UK46D3+ is suitable for a wide range of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Intelligent instruments

Technical Specifications

The device operates over a wide voltage range and has the following technical specifications:

  • Factory Preset Reset Threshold Options
  • Operating Temperature Range: -40°C to +85°C
  • Reset Output Stage: Push-pull or open-drain options
  • Reset Active Timeout Period: 140ms minimum
  • Supply Voltage Range: 1.2V to 5.5V

With its combination of features, the MAX6307UK46D3+ from Maxim Integrated is an ideal choice for designers looking to enhance system reliability with a minimal footprint.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess