EN
  • EN
  • DE
  • IT

MAX6307UK45D2+T

Part No MAX6307UK45D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM 4.500V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.5V, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705093-MAX6307UK45D2+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6307
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6307UK45D2+T CAD Model

Description

Maxim Integrated's MAX6307UK45D2+T: Robust Voltage Monitoring Solution

The MAX6307UK45D2+T from Maxim Integrated is a highly reliable and precise supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within operational thresholds, thus safeguarding the system against potential damage caused by voltage fluctuations.

Key Features

  • Voltage Monitoring Accuracy: The device offers a tight monitoring threshold accuracy, which ensures that the system operates reliably under specified voltage conditions.
  • Low Power Consumption: With its design optimized for low power consumption, it is an ideal choice for battery-operated and portable applications where power efficiency is crucial.
  • Manual Reset Input: It features a manual reset input that allows for a system reset to be triggered manually, providing additional control over the system's operation.
  • Debounced Reset Output: The reset output is debounced, eliminating false triggering and ensuring stable system reset behavior.
  • Immunity to Short Vcc Transients: The device is designed to ignore short-duration transients on the Vcc line, preventing unnecessary resets due to noise and brief voltage dips.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for use in various environmental conditions.

Applications

The MAX6307UK45D2+T is versatile and can be used in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunication Systems

Technical Specifications

The device comes in a compact SOT-23 package, making it easy to incorporate into space-constrained designs. It monitors a preset threshold voltage of 4.5V, suitable for systems with a 5V power supply. The MAX6307UK45D2+T is available in a tape and reel format, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production needs.

In summary, Maxim Integrated's MAX6307UK45D2+T supervisory circuit is a dependable component that offers precise voltage monitoring capabilities, ensuring the stable and secure operation of electronic systems across various applications.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0514 $55.2570
12+ $9.0678 $108.8136
18+ $8.7845 $158.1210
24+ $8.5011 $204.0264
31+ $8.2177 $254.7487
41+ $7.3676 $302.0716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess