EN
  • EN
  • DE
  • IT

MAX17087GTL

Part No MAX17087GTL
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208867-MAX17087GTL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17087GTL CAD Model

Description

The MAX17087GTL from Maxim Integrated is a highly integrated power-management IC (PMIC) designed to provide a comprehensive power solution for portable electronics. This advanced chip is optimized for efficiency and performance, making it an ideal choice for applications such as laptop computers, tablets, and other mobile devices where power efficiency and space are critical considerations.

Key Features

  • Multi-Output Power Supply: The MAX17087GTL features multiple regulated outputs for system power, including a synchronous buck converter for the core voltage, a buck converter for the graphics voltage, and additional outputs for peripheral devices.
  • High Efficiency: Its high-efficiency design helps to extend battery life by minimizing power loss during conversion, which is especially important for battery-powered devices.
  • Integrated FETs: The device includes internal FETs, which reduce the number of external components required, saving space and simplifying the design process.
  • Programmable Voltage: The output voltages are programmable via an I2C-compatible interface, allowing for dynamic voltage scaling to meet the needs of various system states.
  • Power Sequencing: Built-in power sequencing ensures that the various system voltages are brought up and down in the correct order during start-up and shutdown.
  • Protection Features: The MAX17087GTL comes with a suite of protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under various conditions.

Applications

The versatility of the MAX17087GTL makes it suitable for a wide range of applications. It is particularly well-suited for powering the core processor, graphics processor, memory, and other system peripherals in portable computing devices. Its compact size and integrated features also make it a good choice for embedded systems and other space-constrained applications where efficient power management is crucial.

With Maxim Integrated's commitment to quality and performance, the MAX17087GTL represents a robust and efficient solution for advanced power management in portable and compact electronics.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $0.9506
Shindengen
Lowest to $0.2021
ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456
EliteMT
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.4246

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1268 $51.0432
58+ $1.7451 $101.2158
89+ $1.6905 $150.4545
123+ $1.6360 $201.2280
159+ $1.5815 $251.4585
212+ $1.4179 $300.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,271 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess