Maxim Integrated MAX6306UK25D1+T Voltage Supervisory IC
The MAX6306UK25D1+T is a high-quality voltage supervisory integrated circuit (IC) produced by Maxim Integrated, a brand renowned for its innovative and reliable semiconductor products. This supervisory IC is designed to monitor the voltage level in digital systems and ensure that it remains within specific thresholds, providing a crucial safeguard against power failures and voltage fluctuations that can lead to system malfunctions or damage.
This particular model, the MAX6306UK25D1+T, is part of the MAX6306 series and comes in a compact SOT-23 package, which is ideal for space-constrained applications. The device features a fixed-sense threshold voltage of 2.5V, making it suitable for monitoring 2.5V power supply rails. It is designed to provide a precise, low-power solution for system power supply monitoring and can be used in a wide range of applications, including microcontrollers, computers, battery-powered equipment, and portable electronics.
One of the key features of the MAX6306UK25D1+T is its low power consumption, which is critical for battery-operated devices where power efficiency is paramount. The IC also includes a manual reset input, allowing for a system reset to be triggered manually if necessary. Additionally, it offers an active-low reset output, which provides a reset signal for a minimum of 140ms after it detects that the voltage has dropped below the threshold level. This ensures that the system has enough time to stabilize before it resumes normal operation.
The MAX6306UK25D1+T operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance under various environmental conditions. Its robust design and built-in hysteresis prevent false triggering due to noise or transient voltage spikes, providing a stable and dependable voltage monitoring solution.
In summary, the Maxim Integrated MAX6306UK25D1+T supervisory IC is a pivotal component for any digital system requiring precise voltage monitoring. Its low power consumption, manual reset feature, and stable operation make it an excellent choice for designers looking to enhance the reliability and robustness of their electronic products.