EN
  • EN
  • DE

MAX6306EUK46D3+T

Part No MAX6306EUK46D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311818-MAX6306EUK46D3+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6306EUK46D3+T CAD Model

Description

Maxim Integrated MAX6306EUK46D3+T Microprocessor Reset Circuit

The MAX6306EUK46D3+T is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. Manufactured by Maxim Integrated, this essential component is specifically engineered to monitor the power supply voltage in digital systems, providing a robust solution for managing system resets and power-on reset functionality.

This supervisory circuit comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its precision voltage monitoring capability ensures that the connected microprocessor and other critical system components are protected from erratic behavior caused by unstable power conditions. The MAX6306EUK46D3+T features an active-low reset output, which remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold level, providing ample time for the system to stabilize before the microprocessor starts its operation.

The device operates over a wide voltage range and offers a factory-trimmed reset threshold voltage of 4.63V, which is ideal for systems that require a higher level of voltage precision to maintain proper function. Moreover, the MAX6306EUK46D3+T supports a low supply current, making it an energy-efficient choice for battery-powered devices where power conservation is critical.

Key features of the MAX6306EUK46D3+T include:

  • Factory-trimmed V_CC reset threshold voltage
  • Minimum 140ms reset timeout period
  • Low supply current for energy efficiency
  • Wide operating voltage range
  • Compact SOT-23 package suitable for space-constrained applications
  • Immune to short V_CC transients

With its robust design and precise voltage monitoring, the MAX6306EUK46D3+T is a reliable and essential component for safeguarding microprocessor systems. Its integration into a system helps ensure a stable and reliable start-up and operation, even in the face of power supply irregularities, making it a preferred choice for designers looking to enhance system resilience and longevity.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess