EN
  • EN
  • DE

MAX629CSA+T

Part No MAX629CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705061-MAX629CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX629CSA+T CAD Model

Description

Maxim Integrated MAX629CSA+T Voltage Regulator

The MAX629CSA+T is a high-efficiency, low-power, voltage regulator designed by Maxim Integrated, a reputable company known for its innovative analog and mixed-signal engineering solutions. This particular product is a step-up DC-DC converter that is ideal for battery-powered applications due to its ability to maintain a stable output voltage even when the input voltage varies, which is common in battery-operated devices.

The MAX629CSA+T operates over a wide input voltage range, making it highly versatile for different power supply requirements. Its high efficiency is achieved through an internal 2A, 0.3Ω switch, which allows it to step up lower voltages to the desired level with minimal energy loss. This feature is especially beneficial in portable electronic devices where extending battery life is crucial.

The device comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. With its thermal overload protection and a wide operating temperature range, the MAX629CSA+T ensures reliable performance under varying environmental conditions, making it a robust choice for industrial, automotive, and consumer electronics.

Additional features of the MAX629CSA+T include a frequency operation of 125kHz, which helps to minimize the size of external components, such as inductors and capacitors. The device also offers a shutdown mode that reduces the supply current to 1µA, further conserving power when the device is not in active use.

Overall, the Maxim Integrated MAX629CSA+T is a powerful solution for designers looking to implement an efficient voltage regulation system within their electronic projects. Its ease of integration, coupled with Maxim's reputation for quality, makes it a go-to choice for engineers and hobbyists alike seeking a reliable and energy-efficient voltage regulator.

Whether you are designing a portable medical device, a handheld consumer electronics product, or an automotive accessory, the MAX629CSA+T provides the performance and durability needed to ensure your application runs smoothly and efficiently.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8263 $62.6104
18+ $6.4218 $115.5924
28+ $6.2208 $174.1824
39+ $6.0210 $234.8190
50+ $5.8200 $291.0000
67+ $5.2183 $349.6261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess