EN
  • EN
  • DE

MAX6250ACSA+

Part No MAX6250ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069862-MAX6250ACSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6250ACSA+ CAD Model

Description

The MAX6250ACSA+ is a high-precision voltage reference component designed and manufactured by Maxim Integrated. This device is part of the MAX6250 series, renowned for its stability and accuracy in critical applications that demand a reliable voltage reference.

The MAX6250ACSA+ offers a precise output voltage of 5V, which is maintained over a wide range of operating conditions, including temperature variations and supply voltage fluctuations. This makes it an ideal choice for use in high-end instrumentation, A/D and D/D converters, and all manner of precision voltage regulation scenarios.

With a low temperature coefficient of typically 3ppm/°C and a long-term stability of typically 20ppm/1000 hours at +25°C, the MAX6250ACSA+ ensures consistent performance over time, which is crucial for applications where long-term precision is paramount. Additionally, its low dropout voltage and low supply current features make it highly energy-efficient, reducing the overall power consumption of the systems it's integrated into.

The device is packaged in an 8-pin SOIC (Small Outline Integrated Circuit), which is a surface-mount package, offering ease of integration into a variety of circuit board layouts. The MAX6250ACSA+ also features a force and sense connection that allows for remote voltage sensing, thereby compensating for voltage drops due to line resistance. This feature further enhances the accuracy of the voltage delivered to the load.

Maxim Integrated's commitment to quality ensures that the MAX6250ACSA+ is a robust and reliable component. It has a wide operating temperature range of -40°C to +85°C, allowing it to function optimally in diverse environmental conditions. Whether it's for precision data acquisition systems, industrial controls, or any other application requiring a stable reference voltage, the MAX6250ACSA+ is designed to meet the highest standards of performance and reliability.

In summary, the MAX6250ACSA+ is a testament to Maxim Integrated's expertise in creating voltage references that provide precision, stability, and efficiency for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess