EN
  • EN
  • DE

MAX6198AESA

Part No MAX6198AESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Precision, Micropower, Low-Dropout Voltage References | IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 500μA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 100μVp-p
Noise - 10Hz to 10kHz 200μVrms
Parts Input Voltage (V) 4.296V ~ 12.6V
Supply Current 35μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6198
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214405-MAX6198AESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6198AESA CAD Model

Description

Maxim Integrated MAX6198AESA Precision Voltage Reference

The MAX6198AESA from Maxim Integrated is a high-precision voltage reference chip that provides a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This component is designed to ensure reliability and performance in systems where voltage accuracy is critical.

The MAX6198AESA offers a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.02%. This tight accuracy is maintained over the full operating temperature range of -40°C to +85°C, making it suitable for a wide range of environments and applications. Additionally, the component boasts an excellent low temperature coefficient of typically 3ppm/°C, ensuring minimal deviation in output voltage with temperature variations.

With a low dropout voltage and a quiescent current of typically 350µA, the MAX6198AESA is energy-efficient, making it ideal for battery-powered devices and portable applications. Its low dropout voltage allows it to maintain a stable output even when the supply voltage is close to the output voltage, which is particularly useful in low-voltage operations.

The device is offered in a small 8-pin SOIC package, which is space-saving and convenient for compact circuit designs. The MAX6198AESA also features a force-sense connection that compensates for the voltage drop due to the load, ensuring that the reference voltage remains accurate at the point of load.

Moreover, the MAX6198AESA includes a trim input that allows fine adjustment of the output voltage, providing additional flexibility for calibration in precision applications. This feature can be used to compensate for system errors or to calibrate the voltage reference to a specific value as required by the application.

Overall, the MAX6198AESA from Maxim Integrated is a robust and precise voltage reference component, designed to deliver consistent performance for systems requiring high accuracy and stability in their reference voltages.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4595 $60.0545
26+ $4.4796 $116.4696
40+ $4.3396 $173.5840
56+ $4.1996 $235.1776
72+ $4.0596 $292.2912
96+ $3.6396 $349.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess