Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 4.5V V ±0.22% 500 µA 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX6194
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882147-MAX6194CESA
Ultra Librarian 3D Model Ultra Librarian MAX6194CESA CAD Model

Description

Maxim Integrated MAX6194CESA Precision Voltage Reference

The MAX6194CESA from Maxim Integrated is a high-stability, precision voltage reference designed for demanding applications that require a stable and accurate voltage source. This component is part of Maxim Integrated's family of low-noise, high-precision voltage references which are ideal for A/D and D/A converters, portable instrumentation, and industrial process control systems.

Key Features

  • Precision Voltage: The MAX6194CESA provides a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.02%.
  • Low Temperature Coefficient: With a low temperature coefficient of 3ppm/°C, the voltage reference maintains its precision across a wide temperature range, ensuring reliable performance in varying environments.
  • High Supply Voltage Range: It operates with a supply voltage range from +4.75V to +12.6V, accommodating a variety of power sources and system requirements.
  • Low Dropout Voltage: The device features a low dropout voltage, making it suitable for battery-operated equipment where power efficiency is critical.
  • Low Noise: It has a low output noise of 15µVp-p/V, which is essential for high-resolution analog-to-digital conversions and precision measurements.
  • Stable with Capacitive Loads: The MAX6194CESA can drive capacitive loads up to 10nF without oscillations, providing a stable output in various load conditions.

Package and Reliability

The MAX6194CESA is available in an 8-pin NSOIC package, which is compact and suitable for space-constrained applications. Its operating temperature range spans from -40°C to +85°C, ensuring consistent performance under extreme conditions. Maxim Integrated's commitment to quality means that this voltage reference is designed for high reliability, providing long-term stability and a low long-term output voltage drift, which is critical for precision applications.

Applications

Due to its high accuracy and stability, the MAX6194CESA is an excellent choice for use in precision data systems such as:

  • High-resolution A/D and D/A converters
  • Portable instrumentation
  • Industrial process control systems
  • Battery-powered devices
  • Precision power supplies

With its robust design and precise output, the MAX6194CESA from Maxim Integrated stands as a reliable building block for any system requiring a high-quality reference voltage.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.08% 8SOIC
Lowest to $10.9711
ECAD model for ISL21007CFB825Z-TK
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1930
ECAD model for TLV431BQDBZT
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX5 RF
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7225
ECAD model for TLVH431BQDBVR
ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G
Texas Instruments
3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Lowest to $2.2001
ECAD model for REF3320AIDBZT
STMicroelectronics
Need more? Email Us
ECAD model for TS3431BITL
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX RF
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention