EN
  • EN
  • DE

LPC11U68JBD48E

Part No LPC11U68JBD48E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series LPC11Uxx
Package Tray
Number of I/O 34
Family Name LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-12508, 935303821551, LPC11U68JBD48E-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852562-LPC11U68JBD48E
Ultra Librarian 3D Model Ultra Librarian LPC11U68JBD48E CAD Model

Description

Product Overview: NXP LPC11U68JBD48E Microcontroller

The NXP LPC11U68JBD48E is a high-performance microcontroller that belongs to the LPC11Uxx family of Cortex-M0+ based devices. It is designed to offer a perfect blend of power efficiency, performance, and functionality, making it an ideal choice for a wide range of applications including industrial control, medical systems, and IoT devices.

Key Features:

  • Core: At the heart of the LPC11U68JBD48E is a 32-bit ARM Cortex-M0+ processor which operates at frequencies of up to 50 MHz. This core provides the efficiency and processing power needed for complex tasks and algorithms.
  • Memory: The device is equipped with 256 KB of on-chip flash memory and 36 KB of SRAM, allowing for robust application development without the need for external memory components.
  • Package: Housed in a compact 48-pin LQFP package, the LPC11U68JBD48E provides a space-saving solution while still offering ample I/O options for interfacing with peripherals and other devices.
  • USB Connectivity: It features a Full-Speed USB 2.0 device controller with integrated PHY, which enables easy implementation of USB applications and communication interfaces.
  • Serial Interfaces: Comprehensive serial communication interfaces include USART, SPI, I2C, and up to 54 General Purpose I/O (GPIO) pins for versatile connectivity options.
  • Analog and Timing Features: The microcontroller also boasts a variety of analog features such as a 10-bit ADC, and timing features including multiple timers and a 12-bit DAC for precise control and measurement tasks.
  • Power Efficiency: Designed with power efficiency in mind, the LPC11U68JBD48E supports multiple power modes, allowing for reduced power consumption during idle or low-activity states.

Applications:

The versatility of the LPC11U68JBD48E makes it suitable for a diverse array of applications. Its robust feature set and power efficiency are ideal for implementing complex logic in portable devices, industrial automation systems, consumer electronics, and smart sensors, among others. Its USB connectivity also makes it a great choice for creating custom USB interfaces and devices.

Conclusion:

In summary, the NXP LPC11U68JBD48E microcontroller is a powerful, versatile, and power-efficient solution for a multitude of embedded applications. Its rich set of features and connectivity options enable designers to create sophisticated systems that are both reliable and cost-effective.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess