EN
  • EN
  • DE

MAX6193BESA+

Part No MAX6193BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 500μA
Tolerance ±0.17%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 75μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069826-MAX6193BESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6193BESA+ CAD Model

Description

Maxim Integrated MAX6193BESA+ Precision Voltage Reference

The MAX6193BESA+ from Maxim Integrated is a high-precision voltage reference IC that provides a fixed voltage output of 3.0V. This device is part of the MAX6193 series and comes in an 8-pin NSOIC package, making it suitable for a wide range of applications including data converters, industrial controls, and precision power supplies.

Designed with advanced circuitry, the MAX6193BESA+ offers an impressive temperature coefficient of only 3ppm/°C, ensuring stable performance over a wide temperature range from -40°C to +85°C. This low drift is critical for applications requiring consistent voltage over varying temperatures, providing designers with a reliable reference voltage for their systems.

The MAX6193BESA+ boasts a low dropout voltage, which means it can maintain accurate output even with minimal difference between the input voltage and the output voltage. This feature is particularly beneficial in battery-powered devices where power efficiency is paramount. With a quiescent current of just 180µA, this voltage reference helps to extend battery life in portable applications.

Accuracy is a key strength of the MAX6193BESA+, with an initial accuracy of ±0.2%. This precision is maintained over time, voltage, and temperature variations, making it an ideal choice for high-accuracy systems. The device also includes a force (VFO) and sense (VSO) terminal, allowing for remote voltage sensing that compensates for voltage drops in the output lines, thereby providing more accurate voltage regulation at the load.

The MAX6193BESA+ features a robust design with short-circuit and reverse battery protection, ensuring the device's reliability and longevity in harsh environments. It also includes a trim input which allows for fine-tuning of the output voltage to compensate for system errors or to calibrate the voltage as needed.

In summary, the MAX6193BESA+ from Maxim Integrated is a high-quality, precise, and stable voltage reference IC that is well-suited for applications demanding high accuracy and reliability. Its low power consumption and robust protection features make it an excellent choice for both portable and industrial applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess