EN
  • EN
  • DE

MAX6193AESA+

Part No MAX6193AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 500μA
Tolerance ±0.07%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 75μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069825-MAX6193AESA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6193AESA+ CAD Model

Description

Maxim Integrated MAX6193AESA+ Precision Voltage Reference

The MAX6193AESA+ is a high-precision voltage reference component manufactured by Maxim Integrated, designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is well-suited for systems requiring a precise reference voltage with low drift and low noise characteristics.

Key Features

  • Stable Output: The MAX6193AESA+ offers a fixed output voltage of 3.0V, which is maintained with high accuracy over temperature and time.
  • Low Temperature Coefficient: It features a low temperature coefficient, typically 3ppm/°C, which ensures minimal deviation in output voltage across a wide temperature range.
  • High Accuracy: This voltage reference provides an initial accuracy of ±0.04%, making it ideal for precision applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Low Noise: With a low output noise specification, it contributes to the overall noise reduction in sensitive electronic systems.
  • Long-Term Stability: The MAX6193AESA+ demonstrates excellent long-term stability, ensuring consistent performance throughout the lifespan of the product.
  • Package: Supplied in an 8-pin NSOIC package, it is compact and suitable for space-constrained applications.

Applications

The MAX6193AESA+ is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Industrial control systems
  • Battery-powered equipment
  • Portable instrumentation
  • Medical devices

Reliability and Support

Maxim Integrated ensures that the MAX6193AESA+ meets rigorous quality and performance standards, providing designers with a reliable component for their critical applications. Additionally, Maxim offers technical support and resources to assist with the integration of this voltage reference into various designs.

Overall, the MAX6193AESA+ is a robust and precise voltage reference that delivers consistent performance, making it a preferred choice for engineers who demand high accuracy and stability in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess