EN
  • EN
  • DE

MAX6190BESE

Part No MAX6190BESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705040-MAX6190BESE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6190BESE CAD Model

Description

MAX6190BESE Voltage Reference from Maxim Integrated

The MAX6190BESE is a precision voltage reference component designed and manufactured by Maxim Integrated, a renowned company in the field of analog integration. This device is part of Maxim's family of low-dropout, micropower, three-terminal voltage references. It offers a fixed voltage output with high stability and accuracy, making it an excellent choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications.

Key Features

  • Output Voltage: The MAX6190BESE provides a precise output voltage of 4.096V, which is a common reference voltage for 12-bit ADCs and DACs, allowing for straightforward binary to real-world value conversions.
  • High Accuracy: This component boasts an impressive initial accuracy of ±0.2%, ensuring reliable and consistent performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the MAX6190BESE maintains its precision over a wide temperature range, making it suitable for use in environments with varying temperatures.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which means it can maintain output regulation with minimal difference between the input and output voltages.
  • Extended Operating Temperature Range: The MAX6190BESE is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in diverse operating conditions.

Applications

The MAX6190BESE is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies
  • Battery-operated equipment

Package and Availability

This voltage reference is offered in a 16-pin narrow SO package, referred to by its suffix 'ESE', which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. The MAX6190BESE is available for order and can be sourced through Maxim Integrated's distribution network or authorized resellers.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5163 $71.0326
4+ $29.1418 $116.5672
7+ $28.2305 $197.6135
9+ $27.3204 $245.8836
11+ $26.4102 $290.5122
15+ $23.6775 $355.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess