EN
  • EN
  • DE

MAX6176AASA+T

Part No MAX6176AASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Noise - 10Hz to 10kHz 29μVrms
Voltage - Input 12 V ~ 40 V
Operating Supply Current 700μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705036-MAX6176AASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6176
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6176AASA+T CAD Model

Description

The MAX6176AASA+T from Maxim Integrated is a high-precision voltage reference chip, designed to ensure consistent and accurate voltage for a wide range of applications. As an essential component in analog circuits, this voltage reference provides a stable and precise reference voltage, which is critical for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Key Features

  • High Accuracy: The MAX6176AASA+T boasts an impressive initial accuracy of ±0.02%, making it ideal for precision applications where voltage stability is paramount.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this device maintains its accuracy across a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, providing flexibility in power supply design and helping to conserve energy in battery-powered applications.
  • Wide Supply Voltage Range: It can handle a supply voltage range from 4.5V to 12.6V, accommodating various system designs without the need for additional voltage regulation.
  • Stable with Capacitive Loads: The MAX6176AASA+T is designed to be stable with capacitive loads, making it a robust choice for complex electronic systems.
  • Compact Package: Available in an 8-pin SOIC package, this voltage reference occupies minimal board space, which is beneficial for space-constrained applications.

Applications

The MAX6176AASA+T is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial control systems
  • Medical instrumentation
  • Automotive systems
  • Portable battery-powered devices

With its high precision and stability, the MAX6176AASA+T is an excellent choice for engineers and designers looking to enhance the accuracy and reliability of their electronic systems. Maxim Integrated's commitment to quality ensures that this voltage reference will meet the stringent requirements of even the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess