EN
  • EN
  • DE

MAX6168BESA+T

Part No MAX6168BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.8V
Output Current 5mA
Tolerance ±0.28%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 22μVp-p
Noise - 10Hz to 10kHz 25μVrms
Voltage - Input 2.5 V ~ 12.6 V
Operating Supply Current 120μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705032-MAX6168BESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6168
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6168BESA+T CAD Model

Description

Maxim Integrated MAX6168BESA+T Precision Voltage Reference

The MAX6168BESA+T from Maxim Integrated is a high-performance, low-dropout, precision voltage reference designed to provide a stable and accurate reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is ideal for portable and battery-powered applications due to its low power consumption and small footprint.

Featuring a series reference topology, the MAX6168BESA+T offers a fixed output voltage of 2.048V with an impressive initial accuracy of ±0.2%. The device is capable of sourcing and sinking current, making it versatile for various circuit configurations. It has a low temperature coefficient of 35ppm/°C (max), ensuring a consistent output voltage over a wide temperature range, which is crucial for maintaining system accuracy.

The MAX6168BESA+T operates from a wide supply voltage range of 2.7V to 5.5V and consumes a low quiescent current of typically 120µA, making it suitable for portable devices where power efficiency is critical. Its load regulation is specified at 60µV/mA, which means that the output voltage remains stable even when the load conditions change.

One of the key features of this precision voltage reference is its low output noise of 30µVp-p (0.1Hz to 10Hz), which is essential for high-precision measurement systems. The device also offers excellent line regulation, maintaining a stable output despite variations in the input voltage.

The MAX6168BESA+T is offered in a small 8-pin NSOIC package, making it easy to integrate into space-constrained applications. It is also specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

Overall, the Maxim Integrated MAX6168BESA+T is a highly reliable and accurate voltage reference that provides a stable foundation for precision analog circuits. Its combination of low power, high accuracy, and small size makes it an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess