EN
  • EN
  • DE

DRV5057A4EDBZRQ1

Part No DRV5057A4EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description HALL SENSOR  /  Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type PWM
Sensing Range ±168mT
Voltage - Supply 3.5V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 20mA
Bandwidth 2kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package SOT-23-3
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5057
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5057A4EDBZRQ1CT,296-DRV5057A4EDBZRQ1DKR,296-DRV5057A4EDBZRQ1TR
Standard Package 3,000
Win Source Part Number 977403-DRV5057A4EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5057A4EDBZRQ1 CAD Model

Description

DRV5057A4EDBZRQ1 - Automotive Hall Effect Sensor from Texas Instruments

The DRV5057A4EDBZRQ1 is a highly integrated, automotive-grade Hall effect sensor designed and manufactured by Texas Instruments (TI) for a wide range of applications. This sensor is specifically engineered to meet the rigorous standards of the automotive industry, providing reliable and precise magnetic field detection in environments subject to temperature fluctuations, vibration, and other challenging conditions.

Key Features:

  • Linear Hall Effect Sensor: The DRV5057A4EDBZRQ1 operates based on the linear Hall effect principle, offering a linear analog output that is proportional to the magnetic flux density.
  • High Accuracy: Engineered for precision, this sensor maintains high accuracy and sensitivity, ensuring dependable performance for critical applications.
  • Temperature Range: Designed to operate over a wide temperature range, this device is suitable for use in environments from -40°C to +125°C, accommodating the thermal extremes of automotive applications.
  • Robust Design: The sensor is housed in a small, leaded package that is optimized for electronic stability and protection against environmental factors such as moisture and dust.
  • Automotive Qualification: The DRV5057A4EDBZRQ1 meets the AEC-Q100 Grade 0 standard, which is a critical reliability benchmark for automotive electronics.
  • Supply Voltage Range: It supports a supply voltage range of 3V to 3.6V, making it compatible with a variety of automotive power systems.

Applications:

The DRV5057A4EDBZRQ1 is ideal for a range of automotive applications, including but not limited to:

  • Position sensing in powertrain systems
  • Steering angle measurement
  • Brake and clutch pedal positioning
  • Gear detection systems
  • Linear and rotary position detection

With its robust design and high level of integration, the DRV5057A4EDBZRQ1 sensor from Texas Instruments is a dependable choice for automotive engineers looking to enhance the performance and reliability of their systems. Its ability to deliver precise measurements under a variety of conditions makes it an essential component for modern vehicles.

You May Also Be Interested in

Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us
Asahi Kasei Microsystems
Shipped in packet-tape reel(5,000pcs per reel)
Lowest to $65.9644

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2556 $51.8788
55+ $1.8508 $101.7940
84+ $1.7929 $150.6036
116+ $1.7351 $201.2716
150+ $1.6773 $251.5950
200+ $1.5038 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess