EN
  • EN
  • DE

MAX6165AESA

Part No MAX6165AESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 5V V ±0.04% 5 mA 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX6165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882136-MAX6165AESA
Ultra Librarian 3D Model Ultra Librarian MAX6165AESA CAD Model

Description

Maxim Integrated's MAX6165AESA Precision Voltage Reference

The MAX6165AESA from Maxim Integrated is a high-quality, precision voltage reference chip designed to provide a stable and accurate voltage for various applications. This device is part of Maxim's family of low-dropout, micropower voltage references that offer excellent temperature stability and low noise performance, making it ideal for high-end instrumentation, A/D and D/A converters, and portable battery-powered equipment.

The MAX6165AESA features a series-mode design and operates with an input voltage range from +4.5V to +12.6V, which allows for a wide range of flexibility in design. The output voltage is preset to 5V with an impressive accuracy of ±0.08% at +25°C. One of the key advantages of this voltage reference is its low temperature coefficient, typically 20ppm/°C (max), ensuring that the output voltage remains consistent across a broad temperature range (-40°C to +85°C).

This device also boasts a low dropout voltage, which is particularly beneficial in battery-operated devices where power efficiency is critical. The MAX6165AESA is capable of sourcing and sinking current, up to 5mA and 2mA respectively, making it versatile for various load conditions. Additionally, it has a low output noise of just 15µVp-p/V, which is critical for precision applications where noise can significantly affect performance.

The MAX6165AESA comes in a compact 8-pin NSOIC package, which is suitable for space-constrained applications. Its small footprint and surface-mount package enable it to be easily integrated into a wide range of electronic systems. Moreover, the device includes short-circuit protection, enhancing its reliability and robustness in complex circuits.

For designers looking for a stable and reliable voltage reference, the MAX6165AESA is an excellent choice that combines precision, low power consumption, and high stability. Its features make it a go-to component for precision analog circuits, ensuring consistent performance and enhancing the overall accuracy of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess