The LM385BLP-2.5 from ON Semiconductor is a precision micropower voltage reference diode designed to provide a stable 2.5V output voltage over a wide range of operating conditions. Engineered for easy implementation and high reliability, this voltage reference is a popular choice for a multitude of applications where voltage precision is critical.
This device operates with a very low dynamic impedance and a wide current range from 20µA to 20mA, ensuring flexibility and compatibility with a variety of circuits. Its low power consumption makes it ideal for battery-powered devices, enhancing the longevity and efficiency of portable applications.
The LM385BLP-2.5 is characterized for operation over the full industrial temperature range of -40°C to +85°C, which allows it to perform reliably in harsh conditions and diverse environments. This robust performance is essential for industrial, automotive, and telecommunications equipment where temperature variations are common.
The device is offered in a TO-92 package, which is a through-hole configuration known for its ease of handling and mounting. This package type also provides excellent thermal performance, ensuring the device remains within its operating temperature range even under high power or high ambient temperature conditions.
Key features of the LM385BLP-2.5 include:
- Stable and precise 2.5V output voltage
- Wide operating current range from 20µA to 20mA
- Low dynamic impedance
- Wide operating temperature range from -40°C to +85°C
- TO-92 package for easy handling and mounting
- Low power consumption suitable for battery-powered devices
Whether you are designing power supplies, precision instrumentation, or portable electronic devices, the LM385BLP-2.5 voltage reference from ON Semiconductor provides the performance and reliability necessary to maintain voltage accuracy in your circuit.