EN
  • EN
  • DE

MAX6163BESA+T

Part No MAX6163BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Voltage References Precision, Micropower, Low-Dropout, High-Output-Current, SO-8 Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000045-MAX6163BESA+T
Manufacturer Maxim Integrated
Category Voltage References
Series MAX6163
Current - Output 3 V
Height 1.5 mm
Packaging Reel
Package / Case SOIC-Narrow-8
Length 5 mm
Ultra Librarian 3D Model Ultra Librarian MAX6163BESA+T CAD Model

Description

Maxim Integrated MAX6163BESA+T Voltage Reference

The MAX6163BESA+T from Maxim Integrated is a high-precision, low-dropout, micropower voltage reference IC designed for applications that demand high stability and low noise performance. This device is part of Maxim's family of low-dropout, PPM/°C temperature-coefficient voltage references. It is available in a small 8-pin NSOIC package, making it suitable for space-constrained applications.

With an output voltage of 3.0V, the MAX6163BESA+T operates with a supply voltage range from +4.5V to +12.6V, ensuring compatibility with a variety of power sources. The low dropout voltage of just 200mV at 1mA load current allows for efficient operation close to the power supply voltage, minimizing power loss and improving overall system efficiency.

The MAX6163BESA+T boasts an impressive temperature coefficient of just 3ppm/°C, which ensures a consistent output voltage over a wide temperature range of -40°C to +85°C. This level of precision makes it ideal for high-accuracy applications such as A/D and D/A converters, portable instrumentation, and battery-operated equipment.

The device features a low, 1.5µA (typ) supply current, which is particularly advantageous for portable and battery-powered applications where power conservation is critical. Additionally, the MAX6163BESA+T offers excellent load regulation and line regulation, ensuring stable performance under varying load and supply conditions.

For enhanced versatility, the MAX6163BESA+T includes a force and sense connection that allows for remote voltage sensing, compensating for voltage drops in wires or PCB traces. This feature is especially useful in maintaining voltage accuracy in distributed power systems.

Overall, the MAX6163BESA+T from Maxim Integrated is a reliable and precise voltage reference source that combines low power consumption with high stability. It is an excellent choice for engineers looking to improve the performance of their precision analog systems.

Key Features:

  • Output Voltage: 3.0V
  • Supply Voltage Range: +4.5V to +12.6V
  • Temperature Coefficient: 3ppm/°C
  • Low Dropout Voltage: 200mV at 1mA
  • Low Supply Current: 1.5µA (typ)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin NSOIC

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess