The SBR0240S3 is a high-performance Schottky Barrier Rectifier from Diodes Incorporated, designed to offer superior switching performance and higher reliability compared to traditional silicon rectifiers. This component is particularly well-suited for applications requiring efficient power management, low voltage drop, and minimal power loss.
Key Features
- Low Forward Voltage Drop: The SBR0240S3 boasts a low forward voltage drop, which enhances power efficiency by reducing the power dissipation during operation.
- High Surge Capability: With its robust design, the device is capable of withstanding high surge currents, making it ideal for applications that are subject to transient over-voltages.
- Power Pack 3 (PP3) Package: The small and compact PP3 package allows for space-saving PCB design and is suitable for automated assembly processes.
- High Temperature Operation: The rectifier can operate at temperatures up to 150°C, ensuring reliability and performance stability in harsh environments.
- RoHS Compliant: The product complies with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.
Applications
The SBR0240S3 is versatile and can be used in a wide range of electronic applications, including:
- DC/DC converters
- Power supply units
- Free-wheeling diodes
- Reverse battery protection
- Automotive applications
- Portable devices and battery-powered equipment
Technical Specifications
Parameter
Value
Maximum Repetitive Reverse Voltage (V<sub>RRM)
40V
Average Rectified Output Current (I<sub>O)
2A
Forward Voltage Drop (V<sub>F)
0.55V @ 2A
Maximum Reverse Leakage Current (I<sub>R)
500μA @ 40V
With its combination of efficiency, durability, and compact form factor, the SBR0240S3 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management systems.