EN
  • EN
  • DE

MAX6138CEXR50+T

Part No MAX6138CEXR50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number MAX6138
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705018-MAX6138CEXR50+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6138CEXR50+T CAD Model

Description

Maxim Integrated MAX6138CEXR50+T Voltage Reference

The MAX6138CEXR50+T is a high-precision, low-dropout, micro-power voltage reference from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage reference IC is designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and battery-powered devices.

With an output voltage of 5.0V, the MAX6138CEXR50+T is characterized by its excellent stability and low noise performance, making it an ideal choice for precision applications. The device operates with a very low supply current of typically 120µA, which is especially beneficial for power-sensitive designs. Additionally, the low dropout voltage allows the reference to remain stable with minimal headroom above the output voltage, enhancing its efficiency in systems with limited power budgets.

This voltage reference comes in a small, surface-mountable SOT-23 package, which is perfect for space-constrained applications. The extended temperature range of -40°C to +125°C ensures reliable operation across a wide range of environmental conditions, making the MAX6138CEXR50+T suitable for industrial and automotive applications.

Key features of the MAX6138CEXR50+T include:

  • Output Voltage: 5.0V
  • Initial Accuracy: ±0.2%
  • Low Temperature Coefficient: 50ppm/°C (max)
  • Low Supply Current: 120µA (typ)
  • Low Dropout Voltage
  • Excellent Load Regulation
  • High Output Current: 15mA (max)
  • Thermal Shutdown and Short-Circuit Protection
  • Compact SOT-23 Package

Applications for the MAX6138CEXR50+T are diverse and include precision voltage regulation in portable and battery-powered devices, data acquisition systems, medical equipment, and automotive electronics where consistent and reliable voltage reference is critical.

With its combination of high accuracy, low power consumption, and small footprint, the MAX6138CEXR50+T from Maxim Integrated is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1654 $72.3308
4+ $29.6743 $118.6972
7+ $28.7468 $201.2276
9+ $27.8193 $250.3737
11+ $26.8930 $295.8230
15+ $24.1106 $361.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess