EN
  • EN
  • DE

MAX6138CEXR12-T

Part No MAX6138CEXR12-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 0.1%, 25ppm, SC70 Shunt Voltage Reference with Multiple Reverse Breakdown Voltages
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213048-MAX6138CEXR12-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6138CEXR12-T CAD Model

Description

Maxim Integrated MAX6138CEXR12-T Voltage Reference

The MAX6138CEXR12-T is a precision, low-dropout, micropower voltage reference from Maxim Integrated. This high-stability device is designed to deliver a fixed voltage of 1.2V with an impressive initial accuracy of ±0.2%. The series is available in a compact, 3-pin SC70 package, making it ideal for space-constrained applications where size is a critical factor.

One of the standout features of the MAX6138 is its low dropout voltage, which allows it to maintain accurate output even with minimal difference between the input voltage and the output voltage. This makes it particularly suitable for battery-powered devices, where maximizing the usable range of the battery voltage is crucial. Furthermore, the MAX6138CEXR12-T boasts a low temperature coefficient of 50ppm/°C (max), ensuring consistent performance over a wide temperature range of -40°C to +85°C.

With a quiescent current of just 60µA (typical), the MAX6138CEXR12-T is optimized for systems where power efficiency is paramount. This low current draw contributes to the extended battery life in portable devices, making it a great choice for handheld instrumentation, medical devices, and mobile communications equipment.

The MAX6138CEXR12-T also features a high output current capability of up to 5mA, which is sufficient for most low-power applications. This, combined with its excellent load regulation characteristics, ensures that the output voltage remains stable even with varying load conditions.

Safety and reliability are also key aspects of the MAX6138 design. It incorporates short-circuit protection and thermal shutdown features to protect the device and the overall system in adverse conditions. Additionally, the series is characterized for the specified temperature range, and each device is 100% tested to guarantee performance to specifications.

In summary, the Maxim Integrated MAX6138CEXR12-T voltage reference is a highly accurate, reliable, and energy-efficient solution for a wide range of applications. Its low dropout voltage, stable operation, and compact form factor make it an excellent choice for designers looking to optimize their power-sensitive designs.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess