EN
  • EN
  • DE

MAX6135US29D3-T

Part No MAX6135US29D3-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705012-MAX6135US29D3-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6135US29D3-T CAD Model

Description

Maxim Integrated MAX6135US29D3-T Precision Voltage Reference

The MAX6135US29D3-T is a high-precision voltage reference component from Maxim Integrated, a renowned manufacturer in the semiconductor industry. This device is designed to provide a stable and precise reference voltage, making it an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where voltage accuracy is critical.

With a fixed output voltage of 2.93V, the MAX6135 series offers an impressive initial accuracy of ±0.02% and a low temperature coefficient of 3ppm/°C (typical), ensuring reliable performance over a wide temperature range. This level of precision is particularly beneficial in applications requiring consistent and accurate measurements, such as medical devices, test and measurement equipment, and high-end industrial controls.

The MAX6135US29D3-T operates from a wide supply voltage range of 4.5V to 12.6V, providing designers with flexibility in various system voltages. Additionally, it boasts a low dropout voltage, which makes it suitable for battery-operated devices where power efficiency is paramount. The device's low quiescent current of 1.1mA (typical) further enhances its suitability for portable applications.

One of the standout features of this voltage reference is its excellent load regulation and line regulation characteristics, which contribute to its stability under varying load conditions and supply voltages. Moreover, the MAX6135US29D3-T offers a high output current capability, enabling it to drive capacitive loads effectively.

Encased in a compact SOT-23 package, the MAX6135US29D3-T is designed for space-constrained applications. Its small footprint allows for integration into densely packed PCBs without compromising performance. The device is also characterized for operation over the extended industrial temperature range of -40°C to +85°C, making it versatile for use in harsh environments.

Overall, the Maxim Integrated MAX6135US29D3-T is a top-of-the-line voltage reference that delivers accuracy, stability, and reliability for sophisticated electronic systems. Its combination of features makes it an excellent choice for engineers looking to enhance the performance of their precision applications.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess