The BZX399-C3V0 is a precision Zener diode, designed and manufactured by NXP, a leader in the semiconductor industry. This product is part of NXP's extensive range of voltage regulator diodes, offering excellent stability and reliability in voltage regulation applications. The BZX399-C3V0 is specifically engineered to provide a precise voltage reference of 3.0 volts, making it an ideal choice for precision electronics where stable voltage is crucial.
Key Features
- Voltage Precision: The BZX399-C3V0 offers a tightly regulated voltage with a nominal Zener voltage of 3.0V, ensuring consistent performance in critical applications.
- Low Leakage Current: This Zener diode is designed with a low leakage current, which enhances its efficiency and reliability over time.
- High Stability: It provides excellent stability under varying environmental conditions, making it suitable for a wide range of industrial and commercial applications.
- Small Package: The device comes in a small, surface-mount package, which is ideal for high-density circuit boards and saves valuable board space.
Applications
The BZX399-C3V0 is versatile and can be used in various applications including:
- Voltage regulation modules
- Power management systems
- Consumer electronics
- Telecommunications equipment
- Medical devices
Quality and Reliability
NXP's commitment to quality is evident in the BZX399-C3V0. The product is manufactured to meet high industry standards, ensuring that each diode performs to specifications. The reliability of the BZX399-C3V0 is backed by rigorous testing and quality control processes that NXP employs across its product lines.
Environmental Considerations
The BZX399-C3V0 is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This makes the BZX399-C3V0 not only a reliable choice for electronic applications but also a more environmentally friendly option.