EN
  • EN
  • DE

MAX6133AASA50+T

Part No MAX6133AASA50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 26μVrms
Parts Input Voltage (V) 5.2V ~ 12.6V
Supply Current 85μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6133
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705009-MAX6133AASA50+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6133AASA50+T CAD Model

Description

Product Overview: MAX6133AASA50+T

The MAX6133AASA50+T is a high-precision, low-dropout voltage reference from Maxim Integrated. This component is designed to provide a stable reference voltage for various applications, including data converters, portable instrumentation, and industrial process control systems. With its impressive accuracy and stability, the MAX6133 series is a reliable choice for critical applications that require a precise voltage reference.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 5V, making it suitable for a wide range of applications.
  • High Accuracy: It boasts an initial accuracy of ±0.04%, ensuring precise voltage reference for sensitive electronics.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, it provides excellent thermal stability.
  • Low Dropout Voltage: The low dropout voltage allows the device to operate efficiently even with minimal input-to-output differential.
  • Low Supply Current: The MAX6133 consumes a low supply current, making it ideal for battery-powered and energy-saving applications.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

  • Data Conversion
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Precision Voltage Regulation

Package and Reliability

The MAX6133AASA50+T comes in a compact 8-pin SOIC package, which is both space-saving and convenient for PCB designs. Maxim Integrated ensures high reliability and performance of the voltage reference, which is reflected in the product's long-term stability and robustness in various operating conditions.

In summary, the MAX6133AASA50+T is a top-tier, precision voltage reference that caters to the needs of sophisticated electronic systems requiring high accuracy, stability, and reliability.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0189 $60.0945
12+ $9.8625 $118.3500
19+ $9.5542 $181.5298
25+ $9.2458 $231.1450
33+ $8.9374 $294.9342
44+ $8.0134 $352.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess