EN
  • EN
  • DE

MAX6129BEUK33

Part No MAX6129BEUK33
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX6129
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704999-MAX6129BEUK33
Ultra Librarian 3D Model Ultra Librarian MAX6129BEUK33 CAD Model

Description

The MAX6129BEUK33 from Maxim Integrated is a high-precision voltage reference that offers a fixed output voltage of 3.3V. This component is designed to maintain stable voltage levels in a wide range of applications, such as data converters, portable instrumentation, and industrial control systems. The MAX6129BEUK33 is particularly well-suited for scenarios where space is at a premium, thanks to its compact SOT23 package.

With an impressive temperature coefficient of just 35ppm/°C (max) over the -40°C to +85°C temperature range, the MAX6129BEUK33 ensures high stability and accuracy for critical applications. Its low dropout voltage makes it an excellent choice for battery-operated devices, as it can maintain accurate reference voltage with minimal power loss.

One of the standout features of the MAX6129 is its low output noise, which is essential for precision analog circuits. This low noise performance, combined with a low supply current of 160µA (typ), makes it an energy-efficient solution for maintaining a stable voltage reference in power-sensitive designs.

Moreover, the MAX6129BEUK33 boasts a load regulation of 60µV/mA and line regulation of 20µV/V, demonstrating its ability to deliver a consistent output despite fluctuations in load or supply voltage. The device also includes a force-sense connection that corrects line drops, ensuring that the voltage at the load is always precise and accurate.

For added flexibility, the MAX6129BEUK33 is designed with a shutdown feature that reduces supply current to less than 1µA, which is ideal for power-saving modes in battery-powered applications. This feature, along with its other characteristics, makes the MAX6129BEUK33 a highly reliable and efficient choice for designers looking to enhance the performance and longevity of their electronic systems.

Overall, the MAX6129BEUK33 from Maxim Integrated represents a blend of precision, stability, and power efficiency, making it an excellent choice for a variety of demanding applications where a stable voltage reference is critical.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7462 $52.2082
26+ $3.8944 $101.2544
40+ $3.7727 $150.9080
55+ $3.6510 $200.8050
71+ $3.5293 $250.5803
95+ $3.1642 $300.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,717 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess