EN
  • EN
  • DE

MAX6126AASA25+

Part No MAX6126AASA25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.45μVp-p
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 725μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069733-MAX6126AASA25+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6126AASA25+ CAD Model

Description

The MAX6126AASA25+ is a state-of-the-art, ultra-high-precision, low-noise voltage reference from Maxim Integrated. This component is part of a series of voltage references that feature a high degree of accuracy and stability, making them ideal for critical applications where voltage precision is paramount.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, suitable for various analog circuits requiring a stable reference voltage.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.02%, ensuring minimal deviation in the output voltage.
  • Low Temperature Coefficient: The MAX6126AASA25+ has an excellent temperature coefficient, as low as 3ppm/°C, which guarantees consistent performance over a wide temperature range.
  • Low Noise: With just 0.6µVp-p of output noise (0.1Hz to 10Hz), it is an excellent choice for sensitive applications such as precision data converters and medical instruments.
  • Long-Term Stability: The device offers exceptional long-term stability, minimizing drift over time and ensuring reliability in long-duration applications.
  • Supply Voltage Range: It operates with a supply voltage range from 2.7V to 12.6V, providing flexibility in various circuit designs.
  • Low Dropout Voltage: The MAX6126AASA25+ features a low dropout voltage, which allows for efficient operation even with minimal difference between the supply and output voltages.
  • Package: It comes in an 8-pin SOIC package, making it easy to integrate into a wide range of electronic systems.

Applications

The MAX6126AASA25+ is designed to meet the needs of high-performance applications requiring the utmost precision and stability. It is widely used in:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical equipment
  • Portable battery-powered devices
  • Automotive systems

In summary, the MAX6126AASA25+ from Maxim Integrated is a premium choice for designers seeking an ultra-high-precision voltage reference that combines accuracy, low noise, and high stability in a compact package.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9071 $53.1639
21+ $4.8468 $101.7828
32+ $4.6954 $150.2528
45+ $4.5439 $204.4755
57+ $4.3924 $250.3668
77+ $3.9381 $303.2337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess