EN
  • EN
  • DE

MAX6120ESA+

Part No MAX6120ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.2V 8-Pin SOIC N / IC VREF SERIES 1.2V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 1.2V
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 400μVp-p
Voltage - Input 2.4 V ~ 11 V
Operating Supply Current 70μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786621-MAX6120ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6120
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6120ESA+ CAD Model

Description

Product Overview: MAX6120ESA+ Voltage Reference

The MAX6120ESA+ is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated. This device is designed to provide a stable and accurate reference voltage for precision analog circuits in a variety of applications, including data converters, portable instrumentation, and industrial control systems. With its small footprint and high reliability, the MAX6120ESA+ is an ideal choice for designers who require a compact and efficient voltage reference solution.

Key Features and Benefits

  • High Accuracy: The MAX6120ESA+ offers an impressive initial accuracy of ±0.2%, ensuring precise voltage reference for critical applications.
  • Low Dropout Voltage: With a dropout voltage as low as 180mV, this device can operate effectively even in low-voltage conditions, making it suitable for battery-powered applications.
  • Low Power Consumption: Consuming just 15µA of supply current, the MAX6120ESA+ is optimized for power-sensitive designs, helping to extend battery life and reduce overall power usage.
  • Stable with Capacitive Loads: The device is stable with capacitive loads up to 2.2µF, providing flexibility in design without compromising performance.
  • Wide Operating Temperature Range: The MAX6120ESA+ is operational over a broad temperature range from -40°C to +85°C, catering to applications that may be exposed to extreme environmental conditions.
  • Small Package: Available in an 8-pin SOIC package, the MAX6120ESA+ offers a compact solution that is easy to integrate into space-constrained designs.

Applications

The MAX6120ESA+ is versatile and can be used in various applications including:

  • Precision Data Converters
  • Battery-Powered Devices
  • Portable Instrumentation
  • Industrial Control Systems
  • Automotive Electronics

The MAX6120ESA+ from Maxim Integrated stands out as a robust and reliable voltage reference that combines high precision with low power consumption, making it an excellent choice for designers seeking performance and efficiency in their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8665 $63.7330
5+ $26.1469 $130.7345
7+ $25.3303 $177.3121
10+ $24.5126 $245.1260
13+ $23.6960 $308.0480
17+ $21.2451 $361.1667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess