EN
  • EN
  • DE

MAX6104EUR

Part No MAX6104EUR
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Three Terminal Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 13µVp-p
Noise - 10Hz to 10kHz 15µVrms
Voltage - Input 2.5V ~ 12.6V
Current - Supply 125µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Standard Package 648 pcs
Win Source Part Number 704977-MAX6104EUR
Ultra Librarian 3D Model Ultra Librarian MAX6104EUR CAD Model

Description

Maxim Integrated MAX6104EUR Voltage Reference

The MAX6104EUR from Maxim Integrated is a high-precision, low-dropout, micropower voltage reference. This compact component is designed for a broad range of applications, including portable battery-powered devices, data converters, and precision voltage regulators, where stable and accurate reference voltage is critical for system performance.

With a typical output voltage of 4.096V, the MAX6104EUR offers a tight initial accuracy of ±0.2% and an excellent temperature coefficient of just 35ppm/°C (max), ensuring a stable voltage output across a wide temperature range. The device operates from a low 2.5V to 12.6V supply voltage, making it versatile for different circuit designs and capable of maintaining output accuracy even during supply voltage fluctuations.

The MAX6104EUR is characterized by its low quiescent current of 90μA (typ), which is particularly advantageous for power-sensitive applications. This feature helps to extend the battery life of portable devices, making it an ideal choice for handheld instruments, medical equipment, and other mobile applications where power efficiency is paramount.

Additionally, the device's low dropout voltage of 200mV (max) at 1mA load allows it to function effectively even when the supply voltage is close to the output voltage. This low dropout characteristic is beneficial for systems with limited headroom between the supply and the reference voltage.

For enhanced reliability, the MAX6104EUR is offered in a small SOT-23 package, which is not only space-saving but also allows for easy integration into various circuit layouts. Its robust design includes short-circuit protection and thermal shutdown features to safeguard the device and the system under abnormal conditions.

Overall, the Maxim Integrated MAX6104EUR voltage reference is a high-quality, reliable component that delivers precision and stability, making it a valuable addition to any design requiring an accurate reference voltage. Its low power consumption, wide operating range, and small footprint make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess