EN
  • EN
  • DE

MAX6071BAUT50+T

Part No MAX6071BAUT50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 5V V ±0.08% 10 mA SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 9µVp-p
Noise - 10Hz to 10kHz 15µVrms
Voltage - Input 5.2V ~ 5.5V
Current - Supply 330µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355615-MAX6071BAUT50+T
Ultra Librarian 3D Model Ultra Librarian MAX6071BAUT50+T CAD Model

Description

Maxim Integrated's MAX6071BAUT50+T Voltage Reference

The MAX6071BAUT50+T from Maxim Integrated stands out as a high-precision, low-noise, and low-drift voltage reference designed to ensure stability and accuracy in a variety of demanding applications. This component is part of Maxim's family of advanced series voltage references, which are renowned for their reliability and performance.

Key Features

  • Precision Voltage: The MAX6071BAUT50+T offers a stable and precise output voltage of 5V, making it ideal for applications that require a consistent reference voltage.
  • Low Noise: With an exceptionally low-noise output, this voltage reference ensures that sensitive analog circuits perform optimally, minimizing signal distortion and enhancing overall system performance.
  • Low Temperature Drift: The device boasts an impressive low temperature coefficient, which significantly reduces output voltage variations over temperature changes, thus providing a stable reference in varying environmental conditions.
  • High Accuracy: Maxim Integrated's commitment to precision is evident in the MAX6071BAUT50+T's high accuracy, ensuring reliable and consistent performance for precision applications.
  • Long-Term Stability: Designed for long-term use, this voltage reference maintains its accuracy and performance over time, making it a dependable choice for critical systems.
  • Wide Operating Temperature Range: Suitable for a broad range of operating environments, it functions effectively across a wide temperature range.

Applications

The MAX6071BAUT50+T is highly versatile and can be used in various applications, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • High-resolution analog-to-digital converters (ADCs)

Package and Quality

Encased in a compact SOT-23 package, the MAX6071BAUT50+T is designed for space-constrained applications. It is also available in tape and reel form, which facilitates efficient assembly for high-volume production. Maxim Integrated's commitment to quality ensures that each component meets stringent industry standards for performance and reliability.

In summary, the MAX6071BAUT50+T voltage reference from Maxim Integrated is a top-tier solution for systems that demand high precision, low noise, and exceptional stability, making it an excellent choice for designers looking to enhance the accuracy of their electronic designs.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1246 $50.9904
58+ $1.7433 $101.1114
89+ $1.6888 $150.3032
123+ $1.6344 $201.0312
159+ $1.5799 $251.2041
212+ $1.4164 $300.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,072 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess