EN
  • EN
  • DE

MAX6071BAUT30+T

Part No MAX6071BAUT30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 10mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 4.6μVp-p
Noise - 10Hz to 10kHz 7.8μVrms
Parts Input Voltage (V) 3.2V ~ 5.5V
Supply Current 300μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX6071
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704971-MAX6071BAUT30+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6071BAUT30+T CAD Model

Description

Maxim Integrated MAX6071BAUT30+T Precision Voltage Reference

The MAX6071BAUT30+T from Maxim Integrated is a high-precision voltage reference component designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is part of Maxim Integrated's MAX6071 series, which is renowned for its low noise, high accuracy, and long-term stability.

Key Features

  • High Accuracy: The MAX6071BAUT30+T offers an impressive initial accuracy of ±0.04%, ensuring precise voltage reference for sensitive electronic applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, users can rely on a consistent performance across a wide range of operating temperatures.
  • Low Noise: This voltage reference boasts an exceptionally low output noise of only 11µVP-P (0.1Hz to 10Hz), making it ideal for high-performance applications where noise can be a critical factor.
  • Stable Output: Offering excellent long-term stability, the MAX6071BAUT30+T ensures a reliable reference voltage over time, which is crucial for maintaining the integrity of electronic systems.
  • Wide Supply Voltage Range: The device operates over a supply voltage range from 2.5V to 5.5V, accommodating a variety of power supply requirements.
  • Low Dropout Voltage: The series-mode voltage reference design allows for a low dropout voltage, enhancing the efficiency of the system.

Applications

The MAX6071BAUT30+T is suitable for a broad spectrum of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Medical devices
  • Industrial process control systems
  • High-resolution ADC/DAC systems

Package and Reliability

The device is offered in a compact SOT23-6 package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX6071BAUT30+T meets high reliability standards, backed by rigorous testing and quality control processes.

Overall, the MAX6071BAUT30+T is a top-tier solution for designers seeking a dependable and precise voltage reference that can enhance the performance and stability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1980 $50.5540
56+ $1.8035 $100.9960
86+ $1.7471 $150.2506
119+ $1.6908 $201.2052
153+ $1.6344 $250.0632
205+ $1.4654 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess