EN
  • EN
  • DE

MAX6071BAUT12+T

Part No MAX6071BAUT12+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 10 mA
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 1.25 V
Mount Surface Mount
Number of Channels 1
Number of Pins 6
Operating Supply Current 260 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 1.25 V
Quiescent Current 200 µA
Reference Type Series
RoHS Compliant
Temperature Coefficient 8 ppm/°C
Tolerance 0.08 %
Win Source Part Number 1075541-MAX6071BAUT12+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6071BAUT12+T CAD Model

Description

Maxim Integrated MAX6071BAUT12+T Voltage Reference

The MAX6071BAUT12+T from Maxim Integrated is a high-accuracy, low-dropout, and low-noise voltage reference designed to ensure precise voltage control in a wide array of electronic applications. This component is part of Maxim Integrated's family of advanced series voltage references, providing a stable and reliable reference voltage of 1.2 volts. It is particularly suited for high-performance data converters, precision voltage monitoring, and stable current sources, among other critical applications.

With an impressive initial accuracy of ±0.04%, the MAX6071BAUT12+T stands out for its precision. This level of accuracy is maintained over a wide temperature range, thanks to its low temperature coefficient of 10ppm/°C (max), ensuring consistent performance even under varying environmental conditions. The device's long-term stability and low hysteresis further contribute to its reliability, making it an excellent choice for systems requiring a stable reference over time.

The low dropout voltage of the MAX6071BAUT12+T means that it can operate effectively with a minimal difference between the input voltage and the output voltage, which is particularly beneficial in battery-operated devices where power efficiency is crucial. Additionally, its low noise specification of 7µVp-p (0.1Hz to 10Hz) minimizes interference with sensitive analog circuits, thereby enhancing the overall signal integrity of the system.

Another significant feature of the MAX6071BAUT12+T is its small form factor. Packaged in a compact SOT-23, it is ideal for space-constrained applications. The component also offers a load regulation of 12µV/mA and line regulation of 3µV/V, which means that output voltage remains stable with changes in load current and input voltage, respectively.

For design flexibility, the MAX6071BAUT12+T includes a force-sense (FSEN) pin that allows for remote voltage sensing, compensating for voltage drops due to PCB traces and ensuring the accuracy of the voltage at the load. This feature is particularly useful in distributed power systems and precision measurement equipment.

In summary, the MAX6071BAUT12+T from Maxim Integrated is a robust, high-precision voltage reference that offers stability, low noise, and high accuracy, making it an essential component for a variety of high-performance electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2874 $50.3228
54+ $1.8768 $101.3472
83+ $1.8182 $150.9106
114+ $1.7595 $200.5830
147+ $1.7009 $250.0323
197+ $1.5249 $300.4053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess