EN
  • EN
  • DE

LM4040B20IDBZT

Part No LM4040B20IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.048V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040B20
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199466-LM4040B20IDBZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040B20IDBZT CAD Model

Description

Product Overview: LM4040B20IDBZT from Texas Instruments

The LM4040B20IDBZT is a precision micropower shunt voltage reference from Texas Instruments, offering excellent stability and accuracy for a wide range of applications. This voltage reference device is designed with advanced technology that ensures a fixed voltage output of 2.048V with a tight tolerance. It is particularly suitable for battery-powered and portable devices due to its low power consumption and small surface-mount package.

Key Features

  • Output Voltage: Precisely regulated 2.048V output, ideal for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) requiring a stable reference voltage.
  • Accuracy: High accuracy with a maximum initial accuracy of 0.1% and a temperature coefficient of 100 ppm/°C ensures reliable performance over a wide temperature range.
  • Low Power: With a quiescent current of 60 μA (typical), the LM4040B20IDBZT is optimized for battery-powered applications where power efficiency is critical.
  • Stability: Long-term stability and low output noise contribute to the device's high performance in precision applications.
  • Package: The device is offered in a compact, surface-mount SOT-23 package, making it suitable for space-constrained applications.
  • Operating Temperature: Designed to operate over an extended industrial temperature range of -40°C to +85°C.

Applications

The LM4040B20IDBZT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for their commitment to quality and reliability, and the LM4040B20IDBZT is no exception. This voltage reference is built to meet the stringent requirements of various industries, ensuring consistent performance and durability for the end user. With Texas Instruments' reputation, customers can be confident in integrating the LM4040B20IDBZT into their critical designs.

Note: For detailed technical specifications, application circuits, and more, refer to the LM4040B20IDBZT datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6951 $50.8530
75+ $1.3909 $104.3175
115+ $1.3474 $154.9510
155+ $1.3039 $202.1045
200+ $1.2605 $252.1000
270+ $1.1301 $305.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,175 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess