EN
  • EN
  • DE

MAX6070AAUT30+T

Part No MAX6070AAUT30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.04% SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX6070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6070AAUT30+TTR, MAX6070AAUT30+TCT, MAX6070AAUT30+TDKR, MAX6070AAUT30+T-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925502-MAX6070AAUT30+T
Ultra Librarian 3D Model Ultra Librarian MAX6070AAUT30+T CAD Model

Description

Product Overview: MAX6070AAUT30+T from Maxim Integrated

The MAX6070AAUT30+T is a high-precision, low-noise, and low-drift voltage reference IC from Maxim Integrated, designed to provide a stable and accurate reference voltage for precision analog circuits. This voltage reference is part of Maxim's series of advanced, low-dropout, and high-output current devices, which are ideal for use in high-performance data converters, portable instrumentation, and industrial applications where stable voltage is critical.

Key Features

  • Precision Output: The device offers a fixed output voltage of 3.0V, suitable for a wide variety of applications that require a precise reference voltage.
  • Low Noise Performance: With its low-noise specifications, the MAX6070AAUT30+T ensures minimal interference in sensitive analog circuits, making it ideal for high-resolution data acquisition systems.
  • Stable Over Temperature: The voltage reference is characterized by excellent temperature stability, maintaining consistent performance over a wide operating temperature range.
  • High Output Current: The device can source or sink up to 10mA of output current, providing flexibility for driving various loads.
  • Small Footprint: Supplied in a compact, 6-pin SOT-23 package, the MAX6070AAUT30+T saves valuable board space in space-constrained applications.

Applications

The MAX6070AAUT30+T is versatile and can be used in a range of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • Battery-powered equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6070AAUT30+T is no exception. It is designed to meet stringent requirements, ensuring reliable operation even in demanding environments. The device also features a low dropout voltage, making it efficient for systems with a limited power budget.

In summary, the MAX6070AAUT30+T voltage reference from Maxim Integrated is a high-quality component that combines precision, low noise, and high output current capability in a small package. It is an excellent choice for engineers looking to enhance the performance of their analog circuits with a stable and accurate voltage reference.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess