EN
  • EN
  • DE

MAX6067AEUR+T

Part No MAX6067AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Noise - 10Hz to 10kHz 55μVrms
Voltage - Input 4.7 V ~ 12.6 V
Operating Supply Current 125μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704964-MAX6067AEUR+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6067
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6067AEUR+T CAD Model

Description

Maxim Integrated MAX6067AEUR+T Precision Voltage Reference

The MAX6067AEUR+T is a high-quality precision voltage reference component designed and manufactured by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This particular model is part of the MAX6067 series, which is renowned for its low-noise, high-accuracy, and long-term stability, making it an ideal choice for critical applications where precise voltage references are essential.

The MAX6067AEUR+T offers a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.04%. It is capable of sourcing and sinking up to 5mA of output current, ensuring versatile usage in a variety of circuit configurations. The low temperature coefficient of 3ppm/°C along with the low output noise of 4.5μVp-p/√Hz (at 0.1Hz to 10Hz) exemplify the component's stability and precision over a wide range of operating conditions.

One of the standout features of the MAX6067AEUR+T is its low dropout voltage, which allows for efficient operation even with minimal input-output differential. This makes it an excellent choice for battery-powered devices where power efficiency is critical. Additionally, the component is characterized by a low supply current of 180μA, which further contributes to its energy-efficient performance.

The MAX6067AEUR+T comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is also fully specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

This voltage reference is commonly used in high-end and portable instrumentation, data acquisition systems, A/D and D/A converters, and medical and industrial equipment. Its robust design and precise output make it a trusted choice for engineers and designers looking to maintain accuracy and stability in their electronic systems.

Overall, the MAX6067AEUR+T from Maxim Integrated is an exemplary solution for applications requiring a stable and precise voltage reference, combining high performance with low power consumption and a small footprint.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9500 $55.6500
16+ $6.5230 $104.3680
24+ $6.3192 $151.6608
33+ $6.1154 $201.8082
43+ $5.9115 $254.1945
57+ $5.3000 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess