EN
  • EN
  • DE

MAX6065AEUR+T

Part No MAX6065AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 60μVrms
Parts Input Voltage (V) 5.2V ~ 12.6V
Supply Current 125μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number MAX6065
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704961-MAX6065AEUR+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6065
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6065AEUR+T CAD Model

Description

Maxim Integrated MAX6065AEUR+T Voltage Reference IC

The MAX6065AEUR+T is a high-precision, low-power voltage reference IC from Maxim Integrated, designed to provide a stable reference voltage for various applications. This IC is particularly suitable for precision data converters, portable instrumentation, and industrial control systems where accurate voltage reference is crucial for the performance of the system.

One of the key features of the MAX6065AEUR+T is its low dropout voltage, which ensures that the device can maintain a stable output even with minimal input-to-output differential. This makes it highly adaptable for systems with fluctuating supply voltages. Additionally, the device boasts a low temperature coefficient, which minimizes the variation in output voltage with changes in temperature, thus providing a reliable performance across a wide range of operating conditions.

The MAX6065AEUR+T offers a fixed output voltage of 5V, with an impressive accuracy of ±0.2%. Its precision is further enhanced by its low output noise, making it an excellent choice for noise-sensitive applications. The device operates over a wide supply voltage range and consumes a low quiescent current, making it ideal for battery-powered devices where power efficiency is a priority.

Engineered for ease of use, the MAX6065AEUR+T comes in a compact SOT-23 package, allowing it to fit into space-constrained applications without compromising on performance. It also features a force and sense connection that helps maintain voltage accuracy by compensating for voltage drops due to load currents, ensuring that the reference voltage at the load is as accurate as at the IC.

With its robust design, the MAX6065AEUR+T is capable of operating under harsh industrial environments, offering a wide operating temperature range from -40°C to +125°C. Its stability and reliability make it a trusted choice for designers looking to enhance the precision and longevity of their systems.

In summary, the Maxim Integrated MAX6065AEUR+T voltage reference IC combines high accuracy, low power consumption, and a compact form factor, making it an excellent choice for a wide array of applications that require a precise and stable voltage reference.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1922 $53.6490
105+ $0.9783 $102.7215
160+ $0.9477 $151.6320
220+ $0.9171 $201.7620
285+ $0.8866 $252.6810
380+ $0.7948 $302.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess