Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX6041
Standard Package 115 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 704939-MAX6041AEUR
Ultra Librarian 3D Model Ultra Librarian MAX6041AEUR CAD Model

Description

The MAX6041AEUR is a high-precision voltage reference component manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This device is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and precision power supplies.

The MAX6041AEUR provides a fixed output voltage of 4.096V, which is a common reference voltage for 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). This voltage accuracy is maintained over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in environments with varying thermal conditions.

One of the key features of the MAX6041AEUR is its low dropout voltage, which allows the device to operate effectively even with a minimal difference between the input voltage and the output voltage. This characteristic is particularly important in battery-powered devices where power efficiency is critical.

Additionally, this voltage reference boasts a low temperature coefficient, ensuring minimal deviation in output voltage with changes in temperature. This level of precision is vital for applications that require consistent performance regardless of external conditions.

The MAX6041AEUR comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint allows for integration into systems where board real estate is at a premium, without sacrificing performance or reliability.

Furthermore, the device features a low supply current, contributing to overall system power savings. This makes the MAX6041AEUR an energy-efficient solution for portable and battery-operated applications.

In summary, the MAX6041AEUR from Maxim Integrated is a versatile, high-precision voltage reference that offers stability, accuracy, and energy efficiency for a wide range of electronic applications. Its robust design and compact size make it a top choice for engineers looking to enhance the performance of their systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Lowest to $1.8206
ECAD model for ISL21010CFH325Z-TK
Renesas Electronics America
IC VREF SERIES 0.08% 8SOIC
Lowest to $10.9711
ECAD model for ISL21007CFB825Z-TK
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5524
ECAD model for TLVH431BQDBZR
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1930
ECAD model for TLV431BQDBZT
STMicroelectronics
IC VREF SHUNT 2.5V SOT23-3
Lowest to $1.0511
ECAD model for TS822ILT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX RF
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3261 $51.2827
17+ $6.0112 $102.1904
26+ $5.8233 $151.4058
36+ $5.6355 $202.8780
46+ $5.4476 $250.5896
62+ $4.8841 $302.8142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,050 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention