EN
  • EN
  • DE

MAX6041AEUR+T

Part No MAX6041AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 500μA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 100μVp-p
Noise - 10Hz to 10kHz 200μVrms
Voltage - Input 4.296 V ~ 12.6 V
Operating Supply Current 35μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704940-MAX6041AEUR+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6041
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6041AEUR+T CAD Model

Description

The MAX6041AEUR+T from Maxim Integrated is a high-precision, low-power voltage reference IC that offers a stable and accurate reference voltage for a wide range of applications. This device is designed to provide a precise 4.096V output voltage, which is commonly used in analog-to-digital conversion (ADC) systems, digital-to-analog conversion (DAC) systems, and other precision voltage regulation scenarios.

Key Features

  • Output Voltage: The MAX6041AEUR+T offers a fixed output voltage of 4.096V, which is ideal for systems requiring a 12-bit resolution with a 2V span or any other application that needs a precise 4.096V reference.
  • High Accuracy: This voltage reference boasts an initial accuracy of ±0.2% (max) and remains highly stable over time and temperature variations.
  • Low Temperature Coefficient: With a low temperature coefficient of 50ppm/°C (max), the device ensures consistent performance across a wide operating temperature range.
  • Low Dropout Voltage: The MAX6041AEUR+T operates with a very low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Low Power Consumption: It is optimized for low-power operations, which is critical for extending battery life in portable devices.
  • Small Package: The device is available in a compact SOT-23 package, allowing for easy integration into space-constrained designs.
  • Wide Supply Range: The MAX6041AEUR+T can operate from a supply voltage of +4.5V to +11.4V, providing flexibility in various system designs.

Applications

The MAX6041AEUR+T is versatile and can be used in a variety of precision applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies
  • Medical devices

With its high accuracy and stability, the MAX6041AEUR+T voltage reference from Maxim Integrated is a reliable choice for designers looking to maintain voltage precision in their electronic systems. Its low power consumption and small form factor also make it an excellent choice for portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5793 $51.4758
15+ $7.0394 $105.5910
22+ $6.8194 $150.0268
31+ $6.5994 $204.5814
40+ $6.3795 $255.1800
53+ $5.7195 $303.1335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess