EN
  • EN
  • DE

MAX6035AAUR30+T

Part No MAX6035AAUR30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 25μVrms
Voltage - Input 4.9 V to 33 V
Operating Supply Current 95μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 133158-MAX6035AAUR30+T
Ultra Librarian 3D Model Ultra Librarian MAX6035AAUR30+T CAD Model

Description

Maxim Integrated MAX6035AAUR30+T Precision Voltage Reference

The MAX6035AAUR30+T is a high-quality precision voltage reference component from Maxim Integrated, designed to offer a stable and accurate reference voltage for various applications in the electronics industry. This precision voltage reference is a crucial part of many analog and digital circuits, ensuring that they operate correctly by providing a stable reference point for analog-to-digital converters, digital-to-analog converters, and other sensitive electronic components.

With a fixed output voltage of 3.0V, the MAX6035AAUR30+T is optimized for low-power and high-precision applications. It is ideal for battery-powered devices, portable instrumentation, and any system where energy efficiency is a priority. The device features a low dropout voltage, which makes it suitable for use with a wide range of supply voltages, and ensures that the output remains stable even when the input supply varies.

The MAX6035AAUR30+T boasts an impressive temperature coefficient, ensuring minimal deviation in the output voltage over the entire operating temperature range. This makes it a reliable choice for applications that require precise voltage references in varying environmental conditions. The component comes in a small SOT-23 package, which is perfect for space-constrained applications, while still providing excellent thermal performance.

Another key feature of the MAX6035AAUR30+T is its low output noise, which is critical for high-performance applications where noise can significantly impact the accuracy and reliability of the system. The device also offers excellent line and load regulation characteristics, maintaining a consistent output voltage despite changes in the input voltage or load conditions.

For ease of integration into various designs, the MAX6035AAUR30+T is offered in a tape and reel format, denoted by the "+T" in its part number, facilitating automated assembly processes. Engineers and designers working on precision electronics can rely on this component for a stable voltage reference that enhances the overall performance and reliability of their systems.

In summary, the MAX6035AAUR30+T from Maxim Integrated is a high-precision, low-power voltage reference that provides a stable 3.0V output, making it an excellent choice for a wide range of applications where accuracy and efficiency are paramount.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1376 $50.2016
39+ $2.5745 $100.4055
61+ $2.4940 $152.1340
83+ $2.4136 $200.3288
108+ $2.3331 $251.9748
144+ $2.0918 $301.2192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess