EN
  • EN
  • DE

MAX6034AEXR25+T

Part No MAX6034AEXR25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 1mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Noise - 10Hz to 10kHz 64μVrms
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 115μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 021885-MAX6034AEXR25+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6034AEXR25+T CAD Model

Description

The MAX6034AEXR25+T is a high-precision, low-power voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications. This component is part of Maxim Integrated's family of low-dropout, micropower voltage references that offer high stability and low noise performance in a compact package.

Key Features

  • Precision Voltage: The MAX6034AEXR25+T provides a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.2%.
  • Low Power Consumption: Designed for battery-powered and portable applications, it has a low supply current of only 90µA (typical), which helps to extend battery life.
  • High Stability: It offers excellent temperature stability with a temperature coefficient as low as 20ppm/°C, ensuring consistent performance across a wide temperature range.
  • Low Noise: With a low output noise of 20µV RMS, it is ideal for precision analog circuits, such as A/D converters, where noise can significantly impact overall system performance.
  • Small Form Factor: The component comes in a compact SC70 package, making it suitable for space-constrained applications.

Applications

The MAX6034AEXR25+T is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered equipment
  • Precision voltage regulation
  • Industrial and process control systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6034AEXR25+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance over its lifespan.

Ordering Information

The product is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, customers should consult the official Maxim Integrated datasheet or contact authorized distributors.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7024 $51.3456
46+ $2.2174 $102.0004
70+ $2.1481 $150.3670
97+ $2.0788 $201.6436
125+ $2.0095 $251.1875
167+ $1.8016 $300.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess