EN
  • EN
  • DE

MAX6033BAUT25#TG16

Part No MAX6033BAUT25#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Ultra-High-Precision SOT23 Series Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 16μVp-p
Noise - 10Hz to 10kHz 12μVrms
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 85μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1214359-MAX6033BAUT25#TG16
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6033
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6033BAUT25#TG16 CAD Model

Description

MAX6033BAUT25#TG16 Precision Voltage Reference

The MAX6033BAUT25#TG16 is a high-precision voltage reference component from Maxim Integrated, a renowned manufacturer in the field of analog integration. This device is designed to provide a stable and precise reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The MAX6033BAUT25#TG16 offers a fixed output voltage of 2.5V, suitable for many precision circuits.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.04%, ensuring reliable performance for sensitive electronic applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this voltage reference maintains a stable output across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it efficient for battery-powered devices.
  • Package: It comes in a small SOT23 package, which is ideal for space-constrained applications.

Applications

The MAX6033BAUT25#TG16 is versatile and can be used in a variety of settings, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • High-resolution analog-to-digital converters (ADCs)
  • Automotive systems
  • Battery-powered equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6033BAUT25#TG16 is no exception. It is designed to meet stringent industry standards, which ensures that it performs consistently in the most demanding environments.

Ordering Information

For purchasing and further information, the MAX6033BAUT25#TG16 can be ordered using its full part number, and it is available in tape and reel form for automated assembly processes. Please consult Maxim Integrated's datasheets and ordering guides for additional details on specifications and bulk ordering options.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess