EN
  • EN
  • DE

MAX6021AEUR-T

Part No MAX6021AEUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 500μA
Tolerance ±0.24%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Noise - 10Hz to 10kHz 105μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 142044-MAX6021AEUR-T
Ultra Librarian 3D Model Ultra Librarian MAX6021AEUR-T CAD Model

Description

Maxim Integrated MAX6021AEUR-T Voltage Reference

The MAX6021AEUR-T is a high-precision, low-power voltage reference IC from Maxim Integrated. Designed with advanced technology, this component is ideal for portable and battery-powered applications where power conservation is critical. With an output voltage of 2.048V, it provides a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.

The MAX6021AEUR-T offers an impressive initial accuracy of ±0.2% and a low temperature coefficient of 50ppm/°C (max) over the full automotive temperature range of -40°C to +125°C. This ensures reliable performance and consistent output even under varying environmental conditions. The device operates from a supply voltage range of 2.5V to 12.6V, consuming a low quiescent current of only 125µA, making it an energy-efficient choice for modern electronic systems.

Packaged in a small SOT-23 package, the MAX6021AEUR-T is not only a space-saving component but also offers excellent load regulation and line regulation characteristics. The low dropout voltage and the ability to source or sink up to 500µA of load current make it versatile for a wide range of applications. Furthermore, the device features a force-sense configuration for high precision applications, ensuring that the voltage reference remains accurate at the point of load, compensating for any voltage drop due to PCB trace resistances.

Maxim Integrated's commitment to quality is evident in the MAX6021AEUR-T voltage reference, which includes short-circuit protection and is specified for the extended industrial temperature range. This component is ideal for high-accuracy data converters, portable instrumentation, industrial process control systems, and precision battery-powered devices.

In summary, the MAX6021AEUR-T from Maxim Integrated is a highly reliable and precise voltage reference that offers low power consumption, high accuracy, and excellent temperature stability in a compact form factor, making it a top choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess