EN
  • EN
  • DE

MAX6003EUR

Part No MAX6003EUR
Manufacturer Maxim Integrated
Catalog MAX series
Description V-Ref Precision 3V 0.4mA 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704876-MAX6003EUR
Series MAX series
Family Name MAX6003
Introduction Date April 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6003EUR CAD Model

Description

The MAX6003EUR from Maxim Integrated is a precision, low-power, low-dropout voltage reference. This device is designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry in a broad range of applications.

Featuring a series reference topology, the MAX6003EUR offers a fixed output voltage of 3V with an impressive initial accuracy of ±0.2%. The device is capable of sourcing and sinking current, enhancing its versatility in various circuit configurations. Its low dropout voltage allows for efficient operation even with minimal headroom above the output voltage, making it ideal for battery-powered and portable applications where power efficiency is crucial.

The MAX6003EUR operates over a wide supply voltage range from 3.2V to 12.6V, accommodating various input conditions. It also boasts a low quiescent current of just 95µA, further contributing to the energy efficiency of the end application. The temperature stability is another highlight, with a low temperature coefficient of 75ppm/°C, ensuring reliable performance across the full operating temperature range of -40°C to +85°C.

Packaged in a compact SOT-23 housing, the MAX6003EUR is space-efficient and suitable for high-density PCB layouts. Its small footprint is particularly beneficial in portable devices, where space is at a premium. Moreover, the device's robust design includes short-circuit protection and thermal shutdown features, providing additional reliability and safeguarding against potential damage from abnormal operating conditions.

In summary, the MAX6003EUR voltage reference from Maxim Integrated is an exceptional choice for designers seeking a stable, accurate, and energy-efficient voltage reference solution. Its combination of precision, low power consumption, and small size makes it well-suited for a wide array of electronic systems, from medical devices to industrial instrumentation and consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7516 $52.5480
70+ $1.4373 $100.6110
110+ $1.3923 $153.1530
150+ $1.3474 $202.1100
195+ $1.3025 $253.9875
260+ $1.1678 $303.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess