EN
  • EN
  • DE

MAX6003EUR+T

Part No MAX6003EUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 400μA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 75μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 021876-MAX6003EUR+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6003EUR+T CAD Model

Description

Product Overview: MAX6003EUR+T by Maxim Integrated

The MAX6003EUR+T is a precision, low-dropout, micro-power voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for a wide array of electronic applications. This component is part of Maxim's extensive line of precision voltage references that cater to the needs of high-performance analog circuits.

Key Features

  • Stable Reference Voltage: The MAX6003EUR+T offers a fixed output voltage option of 3.0V, which is crucial for maintaining the accuracy of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage, this component ensures consistent performance even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • High Accuracy: The device boasts an impressive initial accuracy of ±0.2%, ensuring precise voltage regulation for the most demanding applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6003EUR+T consumes minimal power, with a quiescent current of just 5µA (typical), which helps prolong battery life in portable devices.
  • Temperature Stability: The temperature coefficient is as low as 50ppm/°C, which means the output voltage remains stable across a wide temperature range.
  • Small Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Extended Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

Applications

The MAX6003EUR+T is versatile and can be utilized in various applications where a stable reference voltage is critical. These include:

  • Precision data converters
  • Portable and battery-powered equipment
  • Industrial and process control systems
  • Instrumentation
  • Medical devices

Maxim Integrated's commitment to quality and performance is evident in the MAX6003EUR+T voltage reference. Its combination of low power consumption, high accuracy, and stability make it an excellent choice for designers looking to enhance the performance of their precision electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6175 $56.6125
80+ $1.3272 $106.1760
120+ $1.2857 $154.2840
165+ $1.2442 $205.2930
210+ $1.2028 $252.5880
280+ $1.0783 $301.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess